Vishay Intertechnology, Inc. Tantalum Capacitors 592D105X0035B2T15H

Description
1µF Conformal Coated Tantalum Capacitors 35V 1611 (4028 Metric) 6.5Ohm
Request a Quote
Description
1µF Conformal Coated Tantalum Capacitors 35V 1611 (4028 Metric) 6.5Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 592D105X0035B2T15H is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for surface mount applications. It features a capacitance of 1 µF with a voltage rating of 35 V DC and a tolerance of ±20%. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor is packaged in tape and reel format, suitable for automated assembly processes. It has a moisture sensitivity level of 2a and is compliant with RoHS standards, depending on the termination type. The capacitor's dimensions and performance characteristics make it suitable for various electronic applications, particularly where space is limited.

Datasheet Summary
Powered by GS/AI

The 592D105X0035B2T15H is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for surface mount applications. It features a capacitance of 1 µF with a voltage rating of 35 V DC and a tolerance of ±20%. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor is packaged in tape and reel format, suitable for automated assembly processes. It has a moisture sensitivity level of 2a and is compliant with RoHS standards, depending on the termination type. The capacitor's dimensions and performance characteristics make it suitable for various electronic applications, particularly where space is limited.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 592D105X0035B2T15H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D105X0035B2T15H-ND
Tantalum Capacitors 592D105X0035B2T15H-ND
1µF Conformal Coated Tantalum Capacitors 35V 1611 (4028 Metric) 6.5Ohm

1µF Conformal Coated Tantalum Capacitors 35V 1611 (4028 Metric) 6.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 592D105X0035B2T15H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D105X0035B2T15H
Tantalum Capacitors 592D105X0035B2T15H
CAP TANT 1UF 20% 35V 1611

CAP TANT 1UF 20% 35V 1611

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 592D105X0035B2T15H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
592D105X0035B2T15H
Capacitors - Tantalum Capacitors 592D105X0035B2T15H
CAP TANT 1UF 20% 35V 1611

CAP TANT 1UF 20% 35V 1611

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 592D105X0035B2T15H-ND 592D105X0035B2T15H 592D105X0035B2T15H
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101872U040AD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8700 microF
View Details
3 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details