Vishay Intertechnology, Inc. Tantalum Capacitors 591D686X9016C2T20H

Description
68µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 100mOhm
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 591D686X9016C2T20H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
591D686X9016C2T20H-ND
Tantalum Capacitors 591D686X9016C2T20H-ND
68µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 100mOhm

68µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 591D686X9016C2T20H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
591D686X9016C2T20H
Tantalum Capacitors 591D686X9016C2T20H
CAP TANT 68UF 10% 16V 2812

CAP TANT 68UF 10% 16V 2812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 591D686X9016C2T20H-ND 591D686X9016C2T20H
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Tantalum Capacitors - TAS155K075P1C - 936105-TAS155K075P1C - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Mounting Style Through Hole
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers