Cornell Dubilier Tantalum Capacitors - TAS155K075P1C TAS155K075P1C

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 936105-TAS155K075P1C Series: TAS Operating Temperature Range: -55°C ~ 125°C Features: 1.5 µF Hermetically Sealed Tantalum Capacitors 75 V Axial Package: Bulk Package: Axial Mounting: Through Hole Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0020
Request a Quote Datasheet
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 936105-TAS155K075P1C Series: TAS Operating Temperature Range: -55°C ~ 125°C Features: 1.5 µF Hermetically Sealed Tantalum Capacitors 75 V Axial Package: Bulk Package: Axial Mounting: Through Hole Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAS155K075P1C - 936105-TAS155K075P1C - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAS155K075P1C
936105-TAS155K075P1C
Tantalum Capacitors - TAS155K075P1C 936105-TAS155K075P1C
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 936105-TAS155K075P1C Series: TAS Operating Temperature Range: -55°C ~ 125°C Features: 1.5 µF Hermetically Sealed Tantalum Capacitors 75 V Axial Package: Bulk Package: Axial Mounting: Through Hole Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0020

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 936105-TAS155K075P1C
Series: TAS
Operating Temperature Range: -55°C ~ 125°C
Features: 1.5 µF Hermetically Sealed Tantalum Capacitors 75 V Axial
Package: Bulk
Package: Axial
Mounting: Through Hole
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0020

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 936105-TAS155K075P1C
Product Name Tantalum Capacitors - TAS155K075P1C
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814573 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 101C232T250CH2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Ceramic Capacitors - 0603J0100100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers