Vishay Intertechnology, Inc. Transformers - Switching Converter, SMPS Transformers 591D227X9016R2T20H

Description
Category: Transformers>Switchi ng Converter, SMPS Transformers Mfr: Freescale Semiconductor Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Capacitance: 0.22μF Voltage - Rated: 6.3V Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent Series Resistance): 50 Ohm @ 1kHz Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Category: Transformers>Switchi ng Converter, SMPS Transformers Mfr: Freescale Semiconductor Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Capacitance: 0.22μF Voltage - Rated: 6.3V Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent Series Resistance): 50 Ohm @ 1kHz Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Switching Converter, SMPS Transformers -  - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Switching Converter, SMPS Transformers
Transformers - Switching Converter, SMPS Transformers
Category: Transformers>Switchi ng Converter, SMPS Transformers Mfr: Freescale Semiconductor Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Capacitance: 0.22μF Voltage - Rated: 6.3V Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent Series Resistance): 50 Ohm @ 1kHz Operating Temperature: -40°C ~ 85°C

Category: Transformers>Switching Converter, SMPS Transformers
Mfr: Freescale Semiconductor
Packaging: Bulk
Part Status: Obsolete
Tolerance: ±20%
Capacitance: 0.22μF
Voltage - Rated: 6.3V
Type: Header, Male Pins, Shrouded (4 Side)
ESR (Equivalent Series Resistance): 50 Ohm @ 1kHz
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Name Transformers - Switching Converter, SMPS Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
HP4 Series Hexa-Path Magnetics - HP4-0140 HP4-0140LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Current Transformer; Ct Construction Crompton Te Connectivity - 42M3934 - Newark, An Avnet Company
Specs
Operating Frequency 50 to 400 Hz
View Details
2 suppliers