Coilcraft, Inc. HP4 Series Hexa-Path Magnetics HP4-0140 HP4-0140LD

Description
Six 1 : 1 isolated windings that can be connected in series or parallel Tightly coupled windings 500 Vrms isolation between each winding UL1446 Class F (155°C) Insulation System (UL File E83628) Power range: 5 – 50 Watts as inductor and flyback transformer; up to 150 Watts as forward transformer Frequency range up to 1 MHz
Request a Quote
Description
Six 1 : 1 isolated windings that can be connected in series or parallel Tightly coupled windings 500 Vrms isolation between each winding UL1446 Class F (155°C) Insulation System (UL File E83628) Power range: 5 – 50 Watts as inductor and flyback transformer; up to 150 Watts as forward transformer Frequency range up to 1 MHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HP4-0140LD is a six-winding magnetic component with 1:1 isolated windings for use as inductors, coupled inductors, or transformers in flyback, forward, and bridge converter topologies. It features 500 Vrms isolation between windings, operates up to 1 MHz, and meets UL1446 Class F (155°C) insulation requirements. Each winding has 11.3 µH inductance (±20%), 0.055 Ω DCR, and supports 1.88 A Irms. The part is rated for a maximum temperature of +125°C and operates from -40°C to +85°C ambient. It is packaged in a surface-mount format with dimensions of 13.0 mm × 14.6 mm × 16.8 mm, and uses tin-silver over nickel over phosphor bronze terminations.

Datasheet Summary
Powered by GS/AI

The HP4-0140LD is a six-winding magnetic component with 1:1 isolated windings for use as inductors, coupled inductors, or transformers in flyback, forward, and bridge converter topologies. It features 500 Vrms isolation between windings, operates up to 1 MHz, and meets UL1446 Class F (155°C) insulation requirements. Each winding has 11.3 µH inductance (±20%), 0.055 Ω DCR, and supports 1.88 A Irms. The part is rated for a maximum temperature of +125°C and operates from -40°C to +85°C ambient. It is packaged in a surface-mount format with dimensions of 13.0 mm × 14.6 mm × 16.8 mm, and uses tin-silver over nickel over phosphor bronze terminations.

Suppliers

Company
Product
Description
Supplier Links
HP4 Series Hexa-Path Magnetics - HP4-0140 HP4-0140LD - Coilcraft, Inc.
Cary, IL, USA
HP4 Series Hexa-Path Magnetics
HP4-0140 HP4-0140LD
HP4 Series Hexa-Path Magnetics HP4-0140 HP4-0140LD
Six 1 : 1 isolated windings that can be connected in series or parallel Tightly coupled windings 500 Vrms isolation between each winding UL1446 Class F (155°C) Insulation System (UL File E83628) Power range: 5 – 50 Watts as inductor and flyback transformer; up to 150 Watts as forward transformer Frequency range up to 1 MHz
  • Six 1 : 1 isolated windings that can be connected in series or parallel
  • Tightly coupled windings
  • 500 Vrms isolation between each winding
  • UL1446 Class F (155°C) Insulation System (UL File E83628)
  • Power range: 5 – 50 Watts as inductor and flyback transformer;
    up to 150 Watts as forward transformer
  • Frequency range up to 1 MHz
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number HP4-0140 HP4-0140LD
Product Name HP4 Series Hexa-Path Magnetics
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

LPD6235 Series Shielded Coupled Power Inductors - LPD6235-682 LPD6235-682MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LPD8035V Series High-Isolation Miniature Coupled Inductors - LPD8035V-822 LPD8035V-822MRC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
HP3 Series Hexa-Path Magnetics - HPH3-0047 HPH3-0047LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
FL Series CCFL Transformers - FL2015-5L FL2015-5LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details