220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 75mOhm
220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 75mOhm
220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 75mOhm
220uF 16V Solid Tantalum Cap, 75mR ESR, 125°C, SMD Product overview: 591D227X9016R2T20H from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-591D227X9016R2T20
CAP, TANT, 220UF, 16V, CASE R; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 10%; ESR:0.075ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:1.53A; Case Size:2824RoHS Compliant: Yes
CAP, TANT, 220UF, 16V, CASE R; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 10%; ESR:0.075ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:1.53A; Case Size:2824RoHS Compliant: Yes
CAP TANT 220UF 10% 16V 2824
CAP TANT 220UF 10% 16V 2824
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1624-2-ND | 718-1624-6-ND | 59-591D227X9016R2T20H | 69AC4022 | 591D227X9016R2T20H | 591D227X9016R2T20H |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 220uF 16V Capacitor | Cap, Tant, 220Uf, 16V, Case R; Capacitance Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |