Vishay Intertechnology, Inc. Tantalum Capacitors 591D227X9010R2T20H

Description
220µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 55mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 55mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 591D227X9010R2T20H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
591D227X9010R2T20H-ND
Tantalum Capacitors 591D227X9010R2T20H-ND
220µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 55mOhm

220µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 55mOhm

Buy Now Datasheet
Tantalum Capacitors - 591D227X9010R2T20H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
591D227X9010R2T20H
Tantalum Capacitors 591D227X9010R2T20H
CAP TANT 220UF 10% 10V 2824

CAP TANT 220UF 10% 10V 2824

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 591D227X9010R2T20H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
591D227X9010R2T20H
Capacitors - Tantalum Capacitors 591D227X9010R2T20H
CAP TANT 220UF 10% 10V 2824

CAP TANT 220UF 10% 10V 2824

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 591D227X9010R2T20H-ND 591D227X9010R2T20H 591D227X9010R2T20H
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C184U030DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details