The 591D157X0010V2T035 is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for applications requiring low profile and low equivalent series resistance (ESR). It has a capacitance of 150 µF with a voltage rating of 10 V DC and a tolerance of ±20%. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor is packaged in tape and reel format, compatible with EIA-481 standards, and features 100% matte tin terminations. It is suitable for pulsed applications and has a moisture sensitivity level of 2a. The device meets RoHS compliance standards, although options with lead terminations are available for non-RoHS applications. This capacitor is ideal for engineers seeking reliable performance in compact electronic designs.
CAP TANT 150UF 20% 10V 3017
CAP TANT 150UF 20% 10V 3017
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 591D157X0010V2T035 | 591D157X0010V2T035 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Capacitance Type | Fixed | Fixed |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 150 microF | 150 microF |
| Technology | Single-Layer |