Vishay Intertechnology, Inc. Tantalum Capacitors 591D156X06R3B2T15H

Description
15µF Conformal Coated Tantalum Capacitors 6.3V 1611 (4028 Metric) 800mOhm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 6.3V 1611 (4028 Metric) 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 591D156X06R3B2T15H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
591D156X06R3B2T15H-ND
Tantalum Capacitors 591D156X06R3B2T15H-ND
15µF Conformal Coated Tantalum Capacitors 6.3V 1611 (4028 Metric) 800mOhm

15µF Conformal Coated Tantalum Capacitors 6.3V 1611 (4028 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 591D156X06R3B2T15H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
591D156X06R3B2T15H
Tantalum Capacitors 591D156X06R3B2T15H
CAP TANT 15UF 20% 6.3V 1611

CAP TANT 15UF 20% 6.3V 1611

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 591D156X06R3B2T15H-ND 591D156X06R3B2T15H
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100470GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C254U030DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details