100uF 16V Tantalum Cap, 7343 SMD, 75mR ESR, 125°C Product overview: 591D107X9016D2T20H from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-591D107X9016D2T20
100µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 75mOhm
100µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 75mOhm
100µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 75mOhm
CAP TANT 100UF 10% 16V 2917
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-591D107X9016D2T20H | 718-1623-1-ND | 718-1623-6-ND | 591D107X9016D2T20H |
| Product Name | SMD 100uF 16V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF |