Vishay Intertechnology, Inc. Tantalum Capacitors 591D107X0010B2T20H

Description
100µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 250mOhm
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 250mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 591D107X0010B2T20H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
591D107X0010B2T20H-ND
Tantalum Capacitors 591D107X0010B2T20H-ND
100µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 250mOhm

100µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 250mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1218347-591D107X0010B2T20H - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1218347-591D107X0010B2T20H
Capacitors - Tantalum Capacitors 1218347-591D107X0010B2T20H
Win Source Part Number: 1218347-591D107X0010 B2T20H Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, 591D Type: Conformal Coated Features: General Purpose Package: Tape & Reel (TR) Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 250mOhm Manufacturer Size Code: B Package / Case: 1611 (4028 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.157" L x 0.110" W (4.00mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague

Win Source Part Number: 1218347-591D107X0010B2T20H
Category: Capacitors>Tantalum Capacitors
Series: TANTAMOUNT®, 591D
Type: Conformal Coated
Features: General Purpose
Package: Tape & Reel (TR)
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 250mOhm
Manufacturer Size Code: B
Package / Case: 1611 (4028 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.157" L x 0.110" W (4.00mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: Vishay Sprague

Buy Now Datasheet
100UF 10V Capacitor - 59-591D107X0010B2T20H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UF 10V Capacitor
59-591D107X0010B2T20H
100UF 10V Capacitor 59-591D107X0010B2T20H
CAP TANT 100UF 20% 10V 1611 Product overview: 591D107X0010B2T20H from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-591D107X0010B2T20 H can be used for catalog matching and distributor lookup.

CAP TANT 100UF 20% 10V 1611 Product overview: 591D107X0010B2T20H from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-591D107X0010B2T20H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 591D107X0010B2T20H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
591D107X0010B2T20H
Tantalum Capacitors 591D107X0010B2T20H
CAP TANT 100UF 20% 10V 1611

CAP TANT 100UF 20% 10V 1611

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 591D107X0010B2T20H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
591D107X0010B2T20H
Capacitors - Tantalum Capacitors 591D107X0010B2T20H
CAP TANT 100UF 20% 10V 1611

CAP TANT 100UF 20% 10V 1611

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 591D107X0010B2T20H-ND 1218347-591D107X0010B2T20H 59-591D107X0010B2T20H 591D107X0010B2T20H 591D107X0010B2T20H
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors 100UF 10V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Electrolytic - 227SVH016MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525003P00HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details