Vishay Intertechnology, Inc. Tantalum Capacitors 591D106X0010B2T15H

Description
10µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 850mOhm
Request a Quote
Description
10µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 850mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 591D106X0010B2T15H is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for applications requiring low profile and low equivalent series resistance (ESR). It has a capacitance of 10 µF with a voltage rating of 10 V DC and a tolerance of ±20%. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is packaged in a case size compatible with EIA 535BAAC and CECC 30801 standards, and it features 100% matte tin terminations. It is available in tape and reel packaging, suitable for automated assembly processes. The capacitor is moisture sensitivity level 2a, indicating moderate sensitivity to moisture. This product is suitable for applications that require reliable performance in compact designs.

Datasheet Summary
Powered by GS/AI

The 591D106X0010B2T15H is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for applications requiring low profile and low equivalent series resistance (ESR). It has a capacitance of 10 µF with a voltage rating of 10 V DC and a tolerance of ±20%. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is packaged in a case size compatible with EIA 535BAAC and CECC 30801 standards, and it features 100% matte tin terminations. It is available in tape and reel packaging, suitable for automated assembly processes. The capacitor is moisture sensitivity level 2a, indicating moderate sensitivity to moisture. This product is suitable for applications that require reliable performance in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 591D106X0010B2T15H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
591D106X0010B2T15H-ND
Tantalum Capacitors 591D106X0010B2T15H-ND
10µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 850mOhm

10µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 850mOhm

Buy Now Datasheet
Tantalum Capacitors - 591D106X0010B2T15H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
591D106X0010B2T15H
Tantalum Capacitors 591D106X0010B2T15H
CAP TANT 10UF 20% 10V 1611

CAP TANT 10UF 20% 10V 1611

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 591D106X0010B2T15H-ND 591D106X0010B2T15H
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701273 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details