Vishay Intertechnology, Inc. 47UF 10V Capacitor 572D476X0010S2T

Description
CAP TANT 47UF 20% 10V 1206 Product overview: 572D476X0010S2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-572D476X0010S2T can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP TANT 47UF 20% 10V 1206 Product overview: 572D476X0010S2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-572D476X0010S2T can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
47UF 10V Capacitor - 59-572D476X0010S2T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47UF 10V Capacitor
59-572D476X0010S2T
47UF 10V Capacitor 59-572D476X0010S2T
CAP TANT 47UF 20% 10V 1206 Product overview: 572D476X0010S2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-572D476X0010S2T can be used for catalog matching and distributor lookup.

CAP TANT 47UF 20% 10V 1206 Product overview: 572D476X0010S2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-572D476X0010S2T can be used for catalog matching and distributor lookup.

Supplier's Site
Tantalum Capacitors - 572D476X0010S2T - 907494-572D476X0010S2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 572D476X0010S2T
907494-572D476X0010S2T
Tantalum Capacitors - 572D476X0010S2T 907494-572D476X0010S2T
Manufacturer: Vishay Win Source Part Number: 907494-572D476X0010S 2T Series: TANTAMOUNT®, 572D Operating Temperature Range: -55°C ~ 125°C Features: 47 µF Conformal Coated Tantalum Capacitors 10 V 1206 (3216 Metric) 1.1Ohm Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2A (4 Weeks) HTSUS: 8532.21.0050

Manufacturer: Vishay
Win Source Part Number: 907494-572D476X0010S2T
Series: TANTAMOUNT®, 572D
Operating Temperature Range: -55°C ~ 125°C
Features: 47 µF Conformal Coated Tantalum Capacitors 10 V 1206 (3216 Metric) 1.1Ohm
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2A (4 Weeks)
HTSUS: 8532.21.0050

Buy Now
Capacitors - Tantalum Capacitors - 572D476X0010S2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
572D476X0010S2T
Capacitors - Tantalum Capacitors 572D476X0010S2T
CAP TANT 47UF 20% 10V 1206

CAP TANT 47UF 20% 10V 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 59-572D476X0010S2T 907494-572D476X0010S2T 572D476X0010S2T
Product Name 47UF 10V Capacitor Tantalum Capacitors - 572D476X0010S2T Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 47 microF 47 microF
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100102JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Tantalum Capacitors - 1814644 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details