Vishay Intertechnology, Inc. 4.7UF 25V Capacitor 572D475X0025S2T

Description
CAP TANT 4.7UF 20% 25V 1206 Product overview: 572D475X0025S2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-572D475X0025S2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP TANT 4.7UF 20% 25V 1206 Product overview: 572D475X0025S2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-572D475X0025S2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7UF 25V Capacitor - 59-572D475X0025S2T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UF 25V Capacitor
59-572D475X0025S2T
4.7UF 25V Capacitor 59-572D475X0025S2T
CAP TANT 4.7UF 20% 25V 1206 Product overview: 572D475X0025S2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-572D475X0025S2T can be used for catalog matching and distributor lookup.

CAP TANT 4.7UF 20% 25V 1206 Product overview: 572D475X0025S2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-572D475X0025S2T can be used for catalog matching and distributor lookup.

Supplier's Site
Tantalum Capacitors - 572D475X0025S2T - 1006160-572D475X0025S2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 572D475X0025S2T
1006160-572D475X0025S2T
Tantalum Capacitors - 572D475X0025S2T 1006160-572D475X0025S2T
Manufacturer: Vishay Win Source Part Number: 1006160-572D475X0025 S2T Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Voltage Rating: 25V Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Capacitance: 4.7μF Tolerance: ±20% Manufacturer Size Code: S ESR: 4 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1006160-572D475X0025S2T
Packaging: Reel - TR
Type: Conformal Coated
Features: General Purpose
Voltage Rating: 25V
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Capacitance: 4.7μF
Tolerance: ±20%
Manufacturer Size Code: S
ESR: 4 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 572D475X0025S2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
572D475X0025S2T
Capacitors - Tantalum Capacitors 572D475X0025S2T
CAP TANT 4.7UF 20% 25V 1206

CAP TANT 4.7UF 20% 25V 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 59-572D475X0025S2T 1006160-572D475X0025S2T 572D475X0025S2T
Product Name 4.7UF 25V Capacitor Tantalum Capacitors - 572D475X0025S2T Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Tantalum Capacitors - 1814735 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details