Vishay Precision Group 4.7UF 25V Capacitor 572D475X0025A2T

Description
CAP TANT 4.7UF 20% 25V 1206 Product overview: 572D475X0025A2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-572D475X0025A2T can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP TANT 4.7UF 20% 25V 1206 Product overview: 572D475X0025A2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-572D475X0025A2T can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4.7UF 25V Capacitor - 59-572D475X0025A2T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UF 25V Capacitor
59-572D475X0025A2T
4.7UF 25V Capacitor 59-572D475X0025A2T
CAP TANT 4.7UF 20% 25V 1206 Product overview: 572D475X0025A2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-572D475X0025A2T can be used for catalog matching and distributor lookup.

CAP TANT 4.7UF 20% 25V 1206 Product overview: 572D475X0025A2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-572D475X0025A2T can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitors - Tantalum Capacitors - 1146185-572D475X0025A2T - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1146185-572D475X0025A2T
Capacitors - Tantalum Capacitors 1146185-572D475X0025A2T
Win Source Part Number: 1146185-572D475X0025 A2T Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, 572D Type: Conformal Coated Features: General Purpose Package: Tape & Reel (TR) Height - Seated (Max): 0.063" (1.60mm) Standard Package: 2,500 Mounting: SMD (SMT) Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 2.8Ohm Manufacturer Size Code: A Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.067" W (3.20mm x 1.70mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 2A (4 Weeks) HTSUS: 8532.21.0050 Mfr: Vishay Sprague Product Status: Obsolete

Win Source Part Number: 1146185-572D475X0025A2T
Category: Capacitors>Tantalum Capacitors
Series: TANTAMOUNT®, 572D
Type: Conformal Coated
Features: General Purpose
Package: Tape & Reel (TR)
Height - Seated (Max): 0.063" (1.60mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Capacitance: 4.7 µF
Tolerance: ±20%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 2.8Ohm
Manufacturer Size Code: A
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.067" W (3.20mm x 1.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8532.21.0050
Mfr: Vishay Sprague
Product Status: Obsolete

Buy Now
Capacitors - Tantalum Capacitors - 572D475X0025A2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
572D475X0025A2T
Capacitors - Tantalum Capacitors 572D475X0025A2T
CAP TANT 4.7UF 20% 25V 1206

CAP TANT 4.7UF 20% 25V 1206

Supplier's Site
Capacitor,4.7Uf,25Vdc,20-% Tol,20+% Tol Vishay - 88K8641 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,4.7Uf,25Vdc,20-% Tol,20+% Tol Vishay
88K8641
Capacitor,4.7Uf,25Vdc,20-% Tol,20+% Tol Vishay 88K8641
Capacitor,4.7uF,25VD C,20-% Tol,20+% Tol

Capacitor,4.7uF,25VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 59-572D475X0025A2T 1146185-572D475X0025A2T 572D475X0025A2T 88K8641
Product Name 4.7UF 25V Capacitor Capacitors - Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor,4.7Uf,25Vdc,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C484U025DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details