Vishay Precision Group Capacitor;Ceramic;Cap 0.033 uF;Tol 20%;Vol-Rtg 3000 VDC;Radial;Z5U 565R30GASS33

Description
Capacitor;Ceramic;Ca p 0.033 uF;Tol 20%;Vol-Rtg 3000 VDC;Radial;Z5U
Datasheet
Description
Capacitor;Ceramic;Ca p 0.033 uF;Tol 20%;Vol-Rtg 3000 VDC;Radial;Z5U
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor;Ceramic;Cap 0.033 uF;Tol 20%;Vol-Rtg 3000 VDC;Radial;Z5U - 70079807 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Ceramic;Cap 0.033 uF;Tol 20%;Vol-Rtg 3000 VDC;Radial;Z5U
70079807
Capacitor;Ceramic;Cap 0.033 uF;Tol 20%;Vol-Rtg 3000 VDC;Radial;Z5U 70079807
Capacitor;Ceramic;Ca p 0.033 uF;Tol 20%;Vol-Rtg 3000 VDC;Radial;Z5U

Capacitor;Ceramic;Cap 0.033 uF;Tol 20%;Vol-Rtg 3000 VDC;Radial;Z5U

Supplier's Site
Cap, 0.033Μf, 3 Kv, 20%, Z5U; Capacitance Vishay - 57AC4984 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Μf, 3 Kv, 20%, Z5U; Capacitance Vishay
57AC4984
Cap, 0.033Μf, 3 Kv, 20%, Z5U; Capacitance Vishay 57AC4984
CAP, 0.033µF, 3 KV, 20%, Z5U; Capacitance:33000pF; Voltage Rating:3kV; Product Range:564R Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

CAP, 0.033µF, 3 KV, 20%, Z5U; Capacitance:33000pF; Voltage Rating:3kV; Product Range:564R Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70079807 57AC4984
Product Name Capacitor;Ceramic;Cap 0.033 uF;Tol 20%;Vol-Rtg 3000 VDC;Radial;Z5U Cap, 0.033Μf, 3 Kv, 20%, Z5U; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
Lead Style Radial Radial
Packing Method Disc
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C552T040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100181GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers