Vishay Precision Group Ceramic Capacitors 565R10HKS50

Description
CAP CER 0.05UF 1KV RADIAL
Request a Quote Datasheet
Description
CAP CER 0.05UF 1KV RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1896-565R10HKS50-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1896-565R10HKS50-ND
Ceramic Capacitors 1896-565R10HKS50-ND
CAP CER 0.05UF 1KV RADIAL

CAP CER 0.05UF 1KV RADIAL

Buy Now Datasheet
Singapore, Singapore
Through-Hole 1000 V 0.05 uF Capacitor
60-565R10HKS50
Through-Hole 1000 V 0.05 uF Capacitor 60-565R10HKS50
CAPACITOR, CERAMIC, 1000 V, Z5U, 0.05 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 565R10HKS50 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1000 V, 0.05 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1000 V, 0.05 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-565R10HKS50 can be used for catalog matching and distributor lookup.

CAPACITOR, CERAMIC, 1000 V, Z5U, 0.05 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 565R10HKS50 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1000 V, 0.05 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1000 V, 0.05 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-565R10HKS50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 565R10HKS50 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
565R10HKS50
Ceramic Capacitors 565R10HKS50
CAP CER 0.05UF 1KV RADIAL

CAP CER 0.05UF 1KV RADIAL

Supplier's Site Datasheet
Ceramic Capacitor, 0.05Uf, 1000V, 20%, Radial; Capacitance Vishay - 56K4837 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.05Uf, 1000V, 20%, Radial; Capacitance Vishay
56K4837
Ceramic Capacitor, 0.05Uf, 1000V, 20%, Radial; Capacitance Vishay 56K4837
CERAMIC CAPACITOR, 0.05UF, 1000V, 20%, RADIAL; Capacitance:50000pF; Voltage(DC):1kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:-; Lead Spacing:-; Capacitor Terminals:Radial Leaded; Product Range:-; Features:Low-Voltage RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.05UF, 1000V, 20%, RADIAL; Capacitance:50000pF; Voltage(DC):1kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:-; Lead Spacing:-; Capacitor Terminals:Radial Leaded; Product Range:-; Features:Low-Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1896-565R10HKS50-ND 60-565R10HKS50 565R10HKS50 56K4837
Product Name Ceramic Capacitors Through-Hole 1000 V 0.05 uF Capacitor Ceramic Capacitors Ceramic Capacitor, 0.05Uf, 1000V, 20%, Radial; Capacitance Vishay
Applications General Purpose General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -55 to 105 C (-67 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0500 microF 0.0500 microF 0.0500 microF 0.0500 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-1175-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers