Vishay Precision Group Ceramic Capacitors 564RX7RAA602EK152M

Description
1500pF ±20% 6000V (6kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
1500pF ±20% 6000V (6kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564RX7RAA602EK152M-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564RX7RAA602EK152M-ND
Ceramic Capacitors 564RX7RAA602EK152M-ND
1500pF ±20% 6000V (6kV) Ceramic Capacitor X7R Radial, Disc

1500pF ±20% 6000V (6kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
564Rx7Raa602Ek152M E3 Vishay - 69K5171 - Newark, An Avnet Company
Chicago, IL, United States
564Rx7Raa602Ek152M E3 Vishay
69K5171
564Rx7Raa602Ek152M E3 Vishay 69K5171
564RX7RAA602EK152M e3

564RX7RAA602EK152M e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 564RX7RAA602EK152M-ND 69K5171
Product Name Ceramic Capacitors 564Rx7Raa602Ek152M E3 Vishay
Applications General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525002P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details