Vishay Precision Group Ceramic Capacitors 564RX5RAJ402EG911M

Description
910pF ±20% 4000V (4kV) Ceramic Capacitor X5R Radial, Disc
Request a Quote Datasheet
Description
910pF ±20% 4000V (4kV) Ceramic Capacitor X5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564RX5RAJ402EG911M-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564RX5RAJ402EG911M-ND
Ceramic Capacitors 564RX5RAJ402EG911M-ND
910pF ±20% 4000V (4kV) Ceramic Capacitor X5R Radial, Disc

910pF ±20% 4000V (4kV) Ceramic Capacitor X5R Radial, Disc

Buy Now Datasheet
Singapore, Singapore
910PF 4KV Capacitor
60-564RX5RAJ402EG911M
910PF 4KV Capacitor 60-564RX5RAJ402EG911M
Ceramic Disc Capacitors 910PF 4KV 20% Product overview: 564RX5RAJ402EG911M from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 910PF, 4KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 910PF, 4KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564RX5RAJ402EG911 M can be used for catalog matching and distributor lookup.

Ceramic Disc Capacitors 910PF 4KV 20% Product overview: 564RX5RAJ402EG911M from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 910PF, 4KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 910PF, 4KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564RX5RAJ402EG911M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
564Rx5Raj402Eg911M E3 Vishay - 69K5154 - Newark, An Avnet Company
Chicago, IL, United States
564Rx5Raj402Eg911M E3 Vishay
69K5154
564Rx5Raj402Eg911M E3 Vishay 69K5154
564RX5RAJ402EG911M e3

564RX5RAJ402EG911M e3

Supplier's Site
Capacitors - Ceramic Capacitors - 564RX5RAJ402EG911M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
564RX5RAJ402EG911M
Capacitors - Ceramic Capacitors 564RX5RAJ402EG911M
CAP CER 910PF 4KV X5R RADIAL

CAP CER 910PF 4KV X5R RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 564RX5RAJ402EG911M-ND 60-564RX5RAJ402EG911M 69K5154 564RX5RAJ402EG911M
Product Name Ceramic Capacitors 910PF 4KV Capacitor 564Rx5Raj402Eg911M E3 Vishay Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 4000 volts 4000 volts 4000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100150JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers