Vishay Precision Group Ceramic Capacitors 564RX5RAD602EG681K

Description
680pF ±10% 6000V (6kV) Ceramic Capacitor X5R Radial, Disc
Request a Quote Datasheet
Description
680pF ±10% 6000V (6kV) Ceramic Capacitor X5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564RX5RAD602EG681K-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564RX5RAD602EG681K-ND
Ceramic Capacitors 564RX5RAD602EG681K-ND
680pF ±10% 6000V (6kV) Ceramic Capacitor X5R Radial, Disc

680pF ±10% 6000V (6kV) Ceramic Capacitor X5R Radial, Disc

Buy Now Datasheet
564Rx5Rad602Eg681K E3 Vishay - 69K5152 - Newark, An Avnet Company
Chicago, IL, United States
564Rx5Rad602Eg681K E3 Vishay
69K5152
564Rx5Rad602Eg681K E3 Vishay 69K5152
564RX5RAD602EG681K e3

564RX5RAD602EG681K e3

Supplier's Site
Ceramic Capacitors - 564RX5RAD602EG681K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564RX5RAD602EG681K
Ceramic Capacitors 564RX5RAD602EG681K
CAP CER 680PF 6KV X5R RADIAL

CAP CER 680PF 6KV X5R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 564RX5RAD602EG681K-ND 69K5152 564RX5RAD602EG681K
Product Name Ceramic Capacitors 564Rx5Rad602Eg681K E3 Vishay Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 6000 volts 6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B501K250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1907867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details