Vishay Precision Group Ceramic Capacitors 564RC0JAE402EE3R9D

Description
3.9pF ±0.5pF 4000V (4kV) Ceramic Capacitor C0J Radial, Disc
Request a Quote Datasheet
Description
3.9pF ±0.5pF 4000V (4kV) Ceramic Capacitor C0J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564RC0JAE402EE3R9D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564RC0JAE402EE3R9D-ND
Ceramic Capacitors 564RC0JAE402EE3R9D-ND
3.9pF ±0.5pF 4000V (4kV) Ceramic Capacitor C0J Radial, Disc

3.9pF ±0.5pF 4000V (4kV) Ceramic Capacitor C0J Radial, Disc

Buy Now Datasheet
564Rc0Jae402Ee3R9D E3 Vishay - 69K5121 - Newark, An Avnet Company
Chicago, IL, United States
564Rc0Jae402Ee3R9D E3 Vishay
69K5121
564Rc0Jae402Ee3R9D E3 Vishay 69K5121
564RC0JAE402EE3R9D e3

564RC0JAE402EE3R9D e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 564RC0JAE402EE3R9D-ND 69K5121
Product Name Ceramic Capacitors 564Rc0Jae402Ee3R9D E3 Vishay
Applications General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition
WVDC 4000 volts
WVAC 4000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B104K350NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details