Vishay Intertechnology, Inc. Ceramic Capacitors 564RC0GHJ602EM470J

Description
47pF ±5% 6000V (6kV) Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet
Description
47pF ±5% 6000V (6kV) Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1896-564RC0GHJ602EM470J-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1896-564RC0GHJ602EM470J-ND
Ceramic Capacitors 1896-564RC0GHJ602EM470J-ND
47pF ±5% 6000V (6kV) Ceramic Capacitor C0G, NP0 Radial, Disc

47pF ±5% 6000V (6kV) Ceramic Capacitor C0G, NP0 Radial, Disc

Buy Now Datasheet
Singapore, Singapore
47pF 6KV Capacitor
60-564RC0GHJ602EM470J
47pF 6KV Capacitor 60-564RC0GHJ602EM470J
Ceramic Disc Capacitors 47pF +/-5% 6KV Bulk Product overview: 564RC0GHJ602EM470J from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47pF, 6KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47pF, 6KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564RC0GHJ602EM470 J can be used for catalog matching and distributor lookup.

Ceramic Disc Capacitors 47pF +/-5% 6KV Bulk Product overview: 564RC0GHJ602EM470J from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47pF, 6KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47pF, 6KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564RC0GHJ602EM470J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1896-564RC0GHJ602EM470J-ND 60-564RC0GHJ602EM470J
Product Name Ceramic Capacitors 47pF 6KV Capacitor
Applications General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 6000 volts 6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 338-101C563U063CD0D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers