Vishay Precision Group Ceramic Capacitors 564RC0GAA302EP121J

Description
120pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet
Description
120pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564RC0GAA302EP121J-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564RC0GAA302EP121J-ND
Ceramic Capacitors 564RC0GAA302EP121J-ND
120pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 Radial, Disc

120pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 Radial, Disc

Buy Now Datasheet
564Rc0Gaa302Ep121J E3 Vishay - 69K5100 - Newark, An Avnet Company
Chicago, IL, United States
564Rc0Gaa302Ep121J E3 Vishay
69K5100
564Rc0Gaa302Ep121J E3 Vishay 69K5100
564RC0GAA302EP121J e3

564RC0GAA302EP121J e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 564RC0GAA302EP121J-ND 69K5100
Product Name Ceramic Capacitors 564Rc0Gaa302Ep121J E3 Vishay
Applications General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C393U063BE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers