Vishay Precision Group 22PF 3KV Capacitor 564RC0GAA302EJ220J

Description
Ceramic Disc Capacitors .25LS 22PF 3KV 5% Product overview: 564RC0GAA302EJ220J from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564RC0GAA302EJ220 J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ceramic Disc Capacitors .25LS 22PF 3KV 5% Product overview: 564RC0GAA302EJ220J from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564RC0GAA302EJ220 J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22PF 3KV Capacitor
60-564RC0GAA302EJ220J
22PF 3KV Capacitor 60-564RC0GAA302EJ220J
Ceramic Disc Capacitors .25LS 22PF 3KV 5% Product overview: 564RC0GAA302EJ220J from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564RC0GAA302EJ220 J can be used for catalog matching and distributor lookup.

Ceramic Disc Capacitors .25LS 22PF 3KV 5% Product overview: 564RC0GAA302EJ220J from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564RC0GAA302EJ220J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1896-564RC0GAA302EJ220J-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1896-564RC0GAA302EJ220J-ND
Ceramic Capacitors 1896-564RC0GAA302EJ220J-ND
22pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 Radial, Disc

22pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 Radial, Disc

Buy Now Datasheet
564Rc0Gaa302Ej220J E3 Vishay - 69K5091 - Newark, An Avnet Company
Chicago, IL, United States
564Rc0Gaa302Ej220J E3 Vishay
69K5091
564Rc0Gaa302Ej220J E3 Vishay 69K5091
564RC0GAA302EJ220J e3

564RC0GAA302EJ220J e3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-564RC0GAA302EJ220J 1896-564RC0GAA302EJ220J-ND 69K5091
Product Name 22PF 3KV Capacitor Ceramic Capacitors 564Rc0Gaa302Ej220J E3 Vishay
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details