Win Source Part Number: 1338740-564R75GAD25
Category: Capacitors - Ceramic Capacitors
Series: Cera-Mite 564R
Package: Bulk
Size / Dimension: 0.618" Dia (15.70mm)
Applications: General Purpose
Height - Seated (Max): 0.807" (20.50mm)
Standard Package: 100
Capacitance: 2500 pF
Tolerance: -20%, +80%
Voltage - Rated: 7500V (7.5kV)
Temperature Coefficient: Z5U
Lead Spacing: 0.500" (12.70mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -25°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: Vishay Cera-Mite
2500pF -20%, +80% 7500V (7.5kV) Ceramic Capacitor Z5U Radial, Disc
7.5kV Z5U Ceramic Capacitor 2.5nF Radial Through Hole Product overview: 564R75GAD25 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7.5kV, 2.5nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 7.5kV, 2.5nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R75GAD25 can be used for catalog matching and distributor lookup.
CAP CER 2500PF 7.5KV Z5U RADIAL
CAP CER 2500PF 7.5KV Z5U RADIAL
CAP, DISC, 2500PF, 7.5KV, Z5U ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1338740-564R75GAD25 | 564R75GAD25-ND | 60-564R75GAD25 | 564R75GAD25 | 564R75GAD25 | 69AH5007 |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Through-Hole 7.5kV 2.5nF Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Cap, Disc, 2500Pf, 7.5Kv, Z5U Rohs Compliant Vishay |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0025 microF | 0.0025 microF | 0.0025 microF | 0.0025 microF | ||
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) | |
| WVDC | 7500 volts | 7500 volts | 7500 volts | 7500 volts | 7500 volts |