560pF ±20% 6000V (6kV) Ceramic Capacitor Y5U (E) Radial, Disc
6kV 560pF Y5U Ceramic Capacitor, Radial, Through Hole Product overview: 564R60GAT56 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6kV, 560pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 6kV, 560pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R60GAT56 can be used for catalog matching and distributor lookup.
CAP CER 560PF 6KV Y5U RADIAL
CERAMIC CAPACITOR 560PF, 6000V, Y5U, 20%, RADIAL; Capacitance:560pF; Voltage(DC):6kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5U; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes
CAP CER 560PF 6KV Y5U RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 564R60GAT56-ND | 60-564R60GAT56 | 564R60GAT56 | 40K5790 | 564R60GAT56 |
| Product Name | Ceramic Capacitors | Through-Hole 6kV 560pF Capacitor | Ceramic Capacitors | Ceramic Capacitor 560Pf, 6000V, Y5U, 20%, Radial; Capacitance Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor; Radial Leaded | Leaded Capacitor |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |