220pF ±20% 6000V (6kV) Ceramic Capacitor X5F Radial, Disc
6kV X5F Ceramic Capacitor 220pF Radial Through Hole Product overview: 564R60GAT22 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6kV, 220pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 6kV, 220pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R60GAT22 can be used for catalog matching and distributor lookup.
CAP CER 220PF 6KV X5F RADIAL
CERAMIC CAPACITOR, 220PF, 6000V, X5F, 20%, RADIAL; Capacitance:220pF; Voltage(DC):6kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5F; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes
CAP, DISC, 220PF, 6KV, X5F ROHS COMPLIANT: YES
CAP CER 220PF 6KV X5F RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 564R60GAT22-ND | 60-564R60GAT22 | 564R60GAT22 | 63K3478 | 69AH5005 | 564R60GAT22 |
| Product Name | Ceramic Capacitors | Through-Hole 6kV 220pF Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitor, 220Pf, 6000V, X5F, 20%, Radial; Capacitance Vishay | Cap, Disc, 220Pf, 6Kv, X5F Rohs Compliant Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |||
| Capacitance Range | 5.00E6 microF | 2.20E-4 microF | 2.20E-4 microF | 2.20E-4 microF | 2.20E-4 microF |