Vishay Intertechnology, Inc. Ceramic Capacitors 564R60GAT12

Description
120pF ±20% 6000V (6kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
120pF ±20% 6000V (6kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R60GAT12-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R60GAT12-ND
Ceramic Capacitors 564R60GAT12-ND
120pF ±20% 6000V (6kV) Ceramic Capacitor Radial, Disc

120pF ±20% 6000V (6kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Singapore, Singapore
120pF Capacitor
60-564R60GAT12
120pF Capacitor 60-564R60GAT12
Ceramic Disc Capacitors 120pF 6Kvolts 20% Product overview: 564R60GAT12 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R60GAT12 can be used for catalog matching and distributor lookup.

Ceramic Disc Capacitors 120pF 6Kvolts 20% Product overview: 564R60GAT12 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R60GAT12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
564R60Gat12 E3 Vishay - 69K5395 - Newark, An Avnet Company
Chicago, IL, United States
564R60Gat12 E3 Vishay
69K5395
564R60Gat12 E3 Vishay 69K5395
564R60GAT12 e3

564R60GAT12 e3

Supplier's Site
Ceramic Capacitors - 564R60GAT12 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R60GAT12
Ceramic Capacitors 564R60GAT12
CAP CER 120PF 6KV RADIAL

CAP CER 120PF 6KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 564R60GAT12-ND 60-564R60GAT12 69K5395 564R60GAT12
Product Name Ceramic Capacitors 120pF Capacitor 564R60Gat12 E3 Vishay Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6000 volts 6000 volts 6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101333U016EC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details