100pF ±20% 6000V (6kV) Ceramic Capacitor X5F Radial, Disc
100pF 6kV X5F Ceramic Capacitor, Radial, 9.5mm Pitch Product overview: 564R60GAT10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 6kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 6kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R60GAT10 can be used for catalog matching and distributor lookup.
CAP CER 100PF 6KV X5F RADIAL
CERAMIC CAPACITOR, 100PF, 6000V, X5F, 20%, RADIAL; Capacitance:100pF; Voltage(DC):6kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5F; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes
CAP, DISC, 100PF, 6KV, X5F ROHS COMPLIANT: YES
Vishay Cera-Mite High Voltage Capacitors are the choice of discriminating designers throughout the world. Our reputation for product quality and reliability is a result of continuous research in fine electrical ceramics, high temperature coatings, process controls and rigorous production testing. The 2 and 3 kV parts are widely used in demanding applications such as snubbers, EMI/RFI filters, and switching power supplies. High voltage capacitors are also specifi ed in lower voltage applications to withstand transient voltage and energy surges in accordance with FCC and IEEE standards.
Application Range: Up to 6000 VDC, 1500 VRMS. Insulation Resistance: 75,000 MΩ minimum. Dissipation Factor: 2.0% maximum. Dielectric Strength: 10500 VDC, 3000 V RMS .
Applications
CAP CER 100PF 6KV X5F RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 564R60GAT10-ND | 60-564R60GAT10 | 564R60GAT10 | 66K6064 | 69AH5004 | 70079399 | 564R60GAT10 |
| Product Name | Ceramic Capacitors | 100pF 6kV Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitor, 100Pf, 6000V, X5F, 20%, Radial; Capacitance Vishay | Cap, Disc, 100Pf, 6Kv, X5F Rohs Compliant Vishay | Capacitor;Ceramic;Cap 100 pF;Tol 20%;Vol-Rtg 6000 VDC;Radial;X5F | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | General Purpose | |||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |||
| Capacitance Range | 5.00E6 microF | 1.00E-4 microF | 1.00E-4 microF | 1.00E-4 microF | 1.00E-4 microF | 1.00E-4 microF |