Vishay Precision Group Single Layer Ceramic Capacitors 564R60GAS10

Description
Vishay 564R60GAS10
Request a Quote Datasheet
Description
Vishay 564R60GAS10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Layer Ceramic Capacitors - 8313278 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
8313278
Single Layer Ceramic Capacitors 8313278
Vishay 564R60GAS10

Vishay 564R60GAS10

Supplier's Site
Singapore, Singapore
Through-Hole 6kV 10nF Capacitor
60-564R60GAS10
Through-Hole 6kV 10nF Capacitor 60-564R60GAS10
6kV Z5U Ceramic Capacitor 10nF Radial Through Hole Product overview: 564R60GAS10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6kV, 10nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 6kV, 10nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R60GAS10 can be used for catalog matching and distributor lookup.

6kV Z5U Ceramic Capacitor 10nF Radial Through Hole Product overview: 564R60GAS10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6kV, 10nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 6kV, 10nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R60GAS10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 564R60GAS10-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R60GAS10-ND
Ceramic Capacitors 564R60GAS10-ND
10000pF ±20% 6000V (6kV) Ceramic Capacitor Z5U Radial, Disc

10000pF ±20% 6000V (6kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Ceramic Capacitor, 0.01Uf, 6000V, Z5U, 20%, Radial; Capacitance Vishay - 40K5796 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.01Uf, 6000V, Z5U, 20%, Radial; Capacitance Vishay
40K5796
Ceramic Capacitor, 0.01Uf, 6000V, Z5U, 20%, Radial; Capacitance Vishay 40K5796
CERAMIC CAPACITOR, 0.01UF, 6000V, Z5U, 20%, RADIAL; Capacitance:10000pF; Voltage(DC):6kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.01UF, 6000V, Z5U, 20%, RADIAL; Capacitance:10000pF; Voltage(DC):6kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 564R60GAS10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
564R60GAS10
Capacitors - Ceramic Capacitors 564R60GAS10
CAP CER 10000PF 6KV Z5U RADIAL

CAP CER 10000PF 6KV Z5U RADIAL

Supplier's Site
Capacitor;Ceramic;Cap 0.01 uF;Tol 20%;Vol-Rtg 6000 VDC;Radial;Z5U - 70079548 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Ceramic;Cap 0.01 uF;Tol 20%;Vol-Rtg 6000 VDC;Radial;Z5U
70079548
Capacitor;Ceramic;Cap 0.01 uF;Tol 20%;Vol-Rtg 6000 VDC;Radial;Z5U 70079548
Vishay Cera-Mite High Voltage Capacitors are the choice of discriminating designers throughout the world. Our reputation for product quality and reliability is a result of continuous research in fine electrical ceramics, high temperature coatings, process controls and rigorous production testing. The 2 and 3 kV parts are widely used in demanding applications such as snubbers, EMI/RFI filters, and switching power supplies. High voltage capacitors are also specifi ed in lower voltage applications to withstand transient voltage and energy surges in accordance with FCC and IEEE standards. Application Range: Up to 6000 VDC, 1500 VRMS. Insulation Resistance: 75,000 Mω minimum. Dissipation Factor: 2.0% maximum. Dielectric Strength: 10500 VDC, 3000 V RMS . Applications Lighting Ballasts Telecommunications Power Supplies

Vishay Cera-Mite High Voltage Capacitors are the choice of discriminating designers throughout the world. Our reputation for product quality and reliability is a result of continuous research in fine electrical ceramics, high temperature coatings, process controls and rigorous production testing. The 2 and 3 kV parts are widely used in demanding applications such as snubbers, EMI/RFI filters, and switching power supplies. High voltage capacitors are also specifi ed in lower voltage applications to withstand transient voltage and energy surges in accordance with FCC and IEEE standards.
Application Range: Up to 6000 VDC, 1500 VRMS. Insulation Resistance: 75,000 MΩ minimum. Dissipation Factor: 2.0% maximum. Dielectric Strength: 10500 VDC, 3000 V RMS .
Applications

  • Lighting Ballasts
  • Telecommunications
  • Power Supplies
Supplier's Site
Ceramic Capacitors - 564R60GAS10 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R60GAS10
Ceramic Capacitors 564R60GAS10
CAP CER 10000PF 6KV Z5U RADIAL

CAP CER 10000PF 6KV Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8313278 60-564R60GAS10 564R60GAS10-ND 40K5796 564R60GAS10 70079548 564R60GAS10
Product Name Single Layer Ceramic Capacitors Through-Hole 6kV 10nF Capacitor Ceramic Capacitors Ceramic Capacitor, 0.01Uf, 6000V, Z5U, 20%, Radial; Capacitance Vishay Capacitors - Ceramic Capacitors Capacitor;Ceramic;Cap 0.01 uF;Tol 20%;Vol-Rtg 6000 VDC;Radial;Z5U Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive General Purpose General Purpose; General Purpose General Purpose General Purpose
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Z5U Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C113U040AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1725607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-0504N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details