33pF ±20% 6000V (6kV) Ceramic Capacitor R3L Radial, Disc
33pF 6kV Radial Ceramic Capacitor, R3L Dielectric, 20% Tol Product overview: 564R60GAQ33 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33pF, 6kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33pF, 6kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R60GAQ33 can be used for catalog matching and distributor lookup.
CAP, 33PF, 6 KV, 20%, R3L; Capacitance:33pF; Voltage Rating:6kV; Product Range:564R Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:R3L; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes
CAP CER 33PF 6KV R3L RADIAL
CAP CER 33PF 6KV R3L RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 564R60GAQ33-ND | 60-564R60GAQ33 | 51AH6695 | 564R60GAQ33 | 564R60GAQ33 |
| Product Name | Ceramic Capacitors | 33pF 6kV Capacitor | Cap, 33Pf, 6 Kv, 20%, R3L; Capacitance Vishay | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor; Through Hole | Leaded Capacitor |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |