Win Source Part Number: 1359942-564R60GAQ22
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 44 pct.
MSL Level: Not Applicable
Mfr: Vishay Cera-Mite
Series: Cera-Mite 564R
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 22 pF
Tolerance: ±20%
Voltage - Rated: 6000V (6kV)
Applications: General Purpose
Lead Spacing: 0.374" (9.50mm)
Size / Dimension: 0.461" Dia (11.70mm)
Height - Seated (Max): 0.650" (16.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: U2J
Lead Style: Straight
22pF ±20% 6000V (6kV) Ceramic Capacitor U2J Radial, Disc
6kV 22pF U2J Ceramic Capacitor, Radial, Through Hole Product overview: 564R60GAQ22 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6kV, 22pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 6kV, 22pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R60GAQ22 can be used for catalog matching and distributor lookup.
Vishay Cera-Mite High Voltage Capacitors are the choice of discriminating designers throughout the world. Our reputation for product quality and reliability is a result of continuous research in fine electrical ceramics, high temperature coatings, process controls and rigorous production testing. The 2 and 3 kV parts are widely used in demanding applications such as snubbers, EMI/RFI filters, and switching power supplies. High voltage capacitors are also specifi ed in lower voltage applications to withstand transient voltage and energy surges in accordance with FCC and IEEE standards.
Application Range: Up to 6000 VDC, 1500 VRMS. Insulation Resistance: 75,000 MΩ minimum. Dissipation Factor: 2.0% maximum. Dielectric Strength: 10500 VDC, 3000 V RMS .
Applications
CAP CER 22PF 6KV U2J RADIAL
CERAMIC CAPACITOR, 22PF, 6000V, U2J, 20%, RADIAL; Capacitance:22pF; Voltage(DC):6kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:U2J; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1359942-564R60GAQ22 | 564R60GAQ22-ND | 60-564R60GAQ22 | 70079416 | 564R60GAQ22 | 69K5392 |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Through-Hole 6kV 22pF Capacitor | Capacitor;Ceramic;Cap 22 pF;Tol 20%;Vol-Rtg 6000 VDC;Radial;U2J | Ceramic Capacitors | Ceramic Capacitor, 22Pf, 6000V, U2J, 20%, Radial; Capacitance Vishay |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 2.20E-5 microF | 2.20E-5 microF | 2.20E-5 microF | 2.20E-5 microF | 2.20E-5 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 6000 volts | 6000 volts | 6000 volts | 6000 volts | 6000 volts |