6800pF ±20% 6000V (6kV) Ceramic Capacitor Radial, Disc
Ceramic Disc Capacitors 6800pF 6Kvolts 20% Product overview: 564R60GAD68 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R60GAD68 can be used for catalog matching and distributor lookup.
CAP CER 6800PF 6KV RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 564R60GAD68-ND | 60-564R60GAD68 | 564R60GAD68 | 66C9251 |
| Product Name | Ceramic Capacitors | 6800pF Capacitor | Capacitors - Ceramic Capacitors | 564R60Gad68 E3 Vishay |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 6000 volts | 6000 volts | 6000 volts |