Vishay Precision Group 3.3nF 6kV Capacitor 564R60GAD33

Description
Capacitor Ceramic 3.3nF 6kV Z5U Radial 20% 105C Product overview: 564R60GAD33 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3nF, 6kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3nF, 6kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R60GAD33 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Capacitor Ceramic 3.3nF 6kV Z5U Radial 20% 105C Product overview: 564R60GAD33 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3nF, 6kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3nF, 6kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R60GAD33 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3nF 6kV Capacitor
60-564R60GAD33
3.3nF 6kV Capacitor 60-564R60GAD33
Capacitor Ceramic 3.3nF 6kV Z5U Radial 20% 105C Product overview: 564R60GAD33 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3nF, 6kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3nF, 6kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R60GAD33 can be used for catalog matching and distributor lookup.

Capacitor Ceramic 3.3nF 6kV Z5U Radial 20% 105C Product overview: 564R60GAD33 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3nF, 6kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3nF, 6kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R60GAD33 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 564R60GAD33-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R60GAD33-ND
Ceramic Capacitors 564R60GAD33-ND
3300pF ±20% 6000V (6kV) Ceramic Capacitor Z5U Radial, Disc

3300pF ±20% 6000V (6kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Single Layer Ceramic Capacitors - 8313256 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
8313256
Single Layer Ceramic Capacitors 8313256
Vishay 564R60GAD33

Vishay 564R60GAD33

Supplier's Site
Ceramic Capacitor, 3300Pf, 6000V, Z5U, 20%, Radial; Capacitance Vishay - 40K5852 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 3300Pf, 6000V, Z5U, 20%, Radial; Capacitance Vishay
40K5852
Ceramic Capacitor, 3300Pf, 6000V, Z5U, 20%, Radial; Capacitance Vishay 40K5852
CERAMIC CAPACITOR, 3300PF, 6000V, Z5U, 20%, RADIAL; Capacitance:3300pF; Voltage(DC):6kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 3300PF, 6000V, Z5U, 20%, RADIAL; Capacitance:3300pF; Voltage(DC):6kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor;Ceramic;Cap 3300 pF;Tol 20%;Vol-Rtg 6000 VDC;Radial;Z5U - 70079544 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Ceramic;Cap 3300 pF;Tol 20%;Vol-Rtg 6000 VDC;Radial;Z5U
70079544
Capacitor;Ceramic;Cap 3300 pF;Tol 20%;Vol-Rtg 6000 VDC;Radial;Z5U 70079544
Vishay Cera-Mite High Voltage Capacitors are the choice of discriminating designers throughout the world. Our reputation for product quality and reliability is a result of continuous research in fine electrical ceramics, high temperature coatings, process controls and rigorous production testing. The 2 and 3 kV parts are widely used in demanding applications such as snubbers, EMI/RFI filters, and switching power supplies. High voltage capacitors are also specifi ed in lower voltage applications to withstand transient voltage and energy surges in accordance with FCC and IEEE standards. Application Range: Up to 6000 VDC, 1500 VRMS. Insulation Resistance: 75,000 Mω minimum. Dissipation Factor: 2.0% maximum. Dielectric Strength: 10500 VDC, 3000 V RMS . Applications Lighting Ballasts Telecommunications Power Supplies

Vishay Cera-Mite High Voltage Capacitors are the choice of discriminating designers throughout the world. Our reputation for product quality and reliability is a result of continuous research in fine electrical ceramics, high temperature coatings, process controls and rigorous production testing. The 2 and 3 kV parts are widely used in demanding applications such as snubbers, EMI/RFI filters, and switching power supplies. High voltage capacitors are also specifi ed in lower voltage applications to withstand transient voltage and energy surges in accordance with FCC and IEEE standards.
Application Range: Up to 6000 VDC, 1500 VRMS. Insulation Resistance: 75,000 MΩ minimum. Dissipation Factor: 2.0% maximum. Dielectric Strength: 10500 VDC, 3000 V RMS .
Applications

  • Lighting Ballasts
  • Telecommunications
  • Power Supplies
Supplier's Site
Capacitors - Ceramic Capacitors - 564R60GAD33 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
564R60GAD33
Capacitors - Ceramic Capacitors 564R60GAD33
CAP CER 3300PF 6KV Z5U RADIAL

CAP CER 3300PF 6KV Z5U RADIAL

Supplier's Site
Ceramic Capacitors - 564R60GAD33 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R60GAD33
Ceramic Capacitors 564R60GAD33
CAP CER 3300PF 6KV Z5U RADIAL

CAP CER 3300PF 6KV Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-564R60GAD33 564R60GAD33-ND 8313256 40K5852 70079544 564R60GAD33 564R60GAD33
Product Name 3.3nF 6kV Capacitor Ceramic Capacitors Single Layer Ceramic Capacitors Ceramic Capacitor, 3300Pf, 6000V, Z5U, 20%, Radial; Capacitance Vishay Capacitor;Ceramic;Cap 3300 pF;Tol 20%;Vol-Rtg 6000 VDC;Radial;Z5U Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Chip Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Z5U Ceramic Composition Ceramic Composition
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF 0.0033 microF 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101C173U040AB2AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details