Vishay Precision Group Ceramic Capacitors 564R3DF0T56

Description
560pF ±10% 3000V (3kV) Ceramic Capacitor N2800 Radial, Disc
Request a Quote Datasheet
Description
560pF ±10% 3000V (3kV) Ceramic Capacitor N2800 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R3DF0T56-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R3DF0T56-ND
Ceramic Capacitors 564R3DF0T56-ND
560pF ±10% 3000V (3kV) Ceramic Capacitor N2800 Radial, Disc

560pF ±10% 3000V (3kV) Ceramic Capacitor N2800 Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 564R3DF0T56 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
564R3DF0T56
Capacitors - Ceramic Capacitors 564R3DF0T56
CAP CER 560PF 3KV N2800 RADIAL

CAP CER 560PF 3KV N2800 RADIAL

Supplier's Site
564R3Df0T56 E3 Vishay - 69K5317 - Newark, An Avnet Company
Chicago, IL, United States
564R3Df0T56 E3 Vishay
69K5317
564R3Df0T56 E3 Vishay 69K5317
564R3DF0T56 e3

564R3DF0T56 e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 564R3DF0T56-ND 564R3DF0T56 69K5317
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 564R3Df0T56 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C133U063EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers