Vishay Precision Group Ceramic Capacitors 564R3DF0T15

Description
150pF ±10% 3000V (3kV) Ceramic Capacitor N2800 Radial, Disc
Request a Quote Datasheet
Description
150pF ±10% 3000V (3kV) Ceramic Capacitor N2800 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R3DF0T15-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R3DF0T15-ND
Ceramic Capacitors 564R3DF0T15-ND
150pF ±10% 3000V (3kV) Ceramic Capacitor N2800 Radial, Disc

150pF ±10% 3000V (3kV) Ceramic Capacitor N2800 Radial, Disc

Buy Now Datasheet
564R3Df0T15 E3 Vishay - 69K5309 - Newark, An Avnet Company
Chicago, IL, United States
564R3Df0T15 E3 Vishay
69K5309
564R3Df0T15 E3 Vishay 69K5309
564R3DF0T15 e3

564R3DF0T15 e3

Supplier's Site
Ceramic Capacitors - 564R3DF0T15 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R3DF0T15
Ceramic Capacitors 564R3DF0T15
CAP CER 150PF 3KV N2800 RADIAL

CAP CER 150PF 3KV N2800 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 564R3DF0T15-ND 69K5309 564R3DF0T15
Product Name Ceramic Capacitors 564R3Df0T15 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1907867P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - C11CF2R0C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details