Vishay Precision Group Ceramic Capacitors 564R3DF0T12

Description
120pF ±10% 3000V (3kV) Ceramic Capacitor N2500 Radial, Disc
Request a Quote Datasheet
Description
120pF ±10% 3000V (3kV) Ceramic Capacitor N2500 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R3DF0T12-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R3DF0T12-ND
Ceramic Capacitors 564R3DF0T12-ND
120pF ±10% 3000V (3kV) Ceramic Capacitor N2500 Radial, Disc

120pF ±10% 3000V (3kV) Ceramic Capacitor N2500 Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 564R3DF0T12 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R3DF0T12
Ceramic Capacitors 564R3DF0T12
CAP CER 120PF 3KV N2500 RADIAL

CAP CER 120PF 3KV N2500 RADIAL

Supplier's Site Datasheet
564R3Df0T12 E3 Vishay - 69K5307 - Newark, An Avnet Company
Chicago, IL, United States
564R3Df0T12 E3 Vishay
69K5307
564R3Df0T12 E3 Vishay 69K5307
564R3DF0T12 e3

564R3DF0T12 e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 564R3DF0T12-ND 564R3DF0T12 69K5307
Product Name Ceramic Capacitors Ceramic Capacitors 564R3Df0T12 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Film Paper Film Capacitors - 105PPR630KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details