Vishay Precision Group Ceramic Capacitors 564R3DF0T10

Description
100pF ±10% 3000V (3kV) Ceramic Capacitor N2500 Radial, Disc
Request a Quote Datasheet
Description
100pF ±10% 3000V (3kV) Ceramic Capacitor N2500 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R3DF0T10-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R3DF0T10-ND
Ceramic Capacitors 564R3DF0T10-ND
100pF ±10% 3000V (3kV) Ceramic Capacitor N2500 Radial, Disc

100pF ±10% 3000V (3kV) Ceramic Capacitor N2500 Radial, Disc

Buy Now Datasheet
564R3Df0T10 E3 Vishay - 69K5305 - Newark, An Avnet Company
Chicago, IL, United States
564R3Df0T10 E3 Vishay
69K5305
564R3Df0T10 E3 Vishay 69K5305
564R3DF0T10 e3

564R3DF0T10 e3

Supplier's Site
Ceramic Capacitors - 564R3DF0T10 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R3DF0T10
Ceramic Capacitors 564R3DF0T10
CAP CER 100PF 3KV N2500 RADIAL

CAP CER 100PF 3KV N2500 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 564R3DF0T10-ND 69K5305 564R3DF0T10
Product Name Ceramic Capacitors 564R3Df0T10 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Ceramic Capacitors - C11AH1R6B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Paper Film Capacitors - 105RSB152K4JA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details