Vishay Precision Group Ceramic Capacitors 564R3DF0D47

Description
4700pF ±10% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
4700pF ±10% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R3DF0D47-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R3DF0D47-ND
Ceramic Capacitors 564R3DF0D47-ND
4700pF ±10% 3000V (3kV) Ceramic Capacitor Radial, Disc

4700pF ±10% 3000V (3kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
564R3Df0D47 E3 Vishay - 69K5295 - Newark, An Avnet Company
Chicago, IL, United States
564R3Df0D47 E3 Vishay
69K5295
564R3Df0D47 E3 Vishay 69K5295
564R3DF0D47 e3

564R3DF0D47 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 564R3DF0D47-ND 69K5295
Product Name Ceramic Capacitors 564R3Df0D47 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/052040 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525006P80BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details