Vishay Intertechnology, Inc. Ceramic Capacitors 564R3DF0D18

Description
1800pF ±10% 1500V (1.5kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
1800pF ±10% 1500V (1.5kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R3DF0D18-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R3DF0D18-ND
Ceramic Capacitors 564R3DF0D18-ND
1800pF ±10% 1500V (1.5kV) Ceramic Capacitor Radial, Disc

1800pF ±10% 1500V (1.5kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 564R3DF0D18 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R3DF0D18
Ceramic Capacitors 564R3DF0D18
CAP CER 1800PF 1.5KV RADIAL

CAP CER 1800PF 1.5KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 564R3DF0D18-ND 564R3DF0D18
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100392JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details