Vishay Precision Group Ceramic Capacitors 564R30TSSD68

Description
6800pF ±20% 3000V (3kV) Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet
Description
6800pF ±20% 3000V (3kV) Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R30TSSD68-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R30TSSD68-ND
Ceramic Capacitors 564R30TSSD68-ND
6800pF ±20% 3000V (3kV) Ceramic Capacitor Y5S Radial, Disc

6800pF ±20% 3000V (3kV) Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Ceramic Capacitor, 6800Pf, 3000V, Y5S, 20%, Radial; Capacitance Vishay - 69K5379 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 6800Pf, 3000V, Y5S, 20%, Radial; Capacitance Vishay
69K5379
Ceramic Capacitor, 6800Pf, 3000V, Y5S, 20%, Radial; Capacitance Vishay 69K5379
CERAMIC CAPACITOR, 6800PF, 3000V, Y5S, 20%, RADIAL; Capacitance:6800pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5S; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 6800PF, 3000V, Y5S, 20%, RADIAL; Capacitance:6800pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5S; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 564R30TSSD68-ND 69K5379
Product Name Ceramic Capacitors Ceramic Capacitor, 6800Pf, 3000V, Y5S, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic - 101C244U016DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers