Vishay Precision Group Through-Hole 3kV 4.7nF Capacitor 564R30TSSD47

Description
3kV Y5S Ceramic Capacitor 4.7nF Radial Through Hole Product overview: 564R30TSSD47 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3kV, 4.7nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3kV, 4.7nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30TSSD47 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3kV Y5S Ceramic Capacitor 4.7nF Radial Through Hole Product overview: 564R30TSSD47 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3kV, 4.7nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3kV, 4.7nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30TSSD47 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 3kV 4.7nF Capacitor
60-564R30TSSD47
Through-Hole 3kV 4.7nF Capacitor 60-564R30TSSD47
3kV Y5S Ceramic Capacitor 4.7nF Radial Through Hole Product overview: 564R30TSSD47 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3kV, 4.7nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3kV, 4.7nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30TSSD47 can be used for catalog matching and distributor lookup.

3kV Y5S Ceramic Capacitor 4.7nF Radial Through Hole Product overview: 564R30TSSD47 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3kV, 4.7nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3kV, 4.7nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30TSSD47 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 564R30TSSD47-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R30TSSD47-ND
Ceramic Capacitors 564R30TSSD47-ND
4700pF ±20% 3000V (3kV) Ceramic Capacitor Y5S Radial, Disc

4700pF ±20% 3000V (3kV) Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Capacitor Ceramic, 4700Pf, 3000V, Y5S, 20%, Rad; Capacitance Vishay - 69K5377 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 4700Pf, 3000V, Y5S, 20%, Rad; Capacitance Vishay
69K5377
Capacitor Ceramic, 4700Pf, 3000V, Y5S, 20%, Rad; Capacitance Vishay 69K5377
CAPACITOR CERAMIC, 4700PF, 3000V, Y5S, 20%, RAD; Capacitance:4700pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5S; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

CAPACITOR CERAMIC, 4700PF, 3000V, Y5S, 20%, RAD; Capacitance:4700pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5S; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 564R30TSSD47 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R30TSSD47
Ceramic Capacitors 564R30TSSD47
CAP CER 4700PF 3KV Y5S RADIAL

CAP CER 4700PF 3KV Y5S RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-564R30TSSD47 564R30TSSD47-ND 69K5377 564R30TSSD47
Product Name Through-Hole 3kV 4.7nF Capacitor Ceramic Capacitors Capacitor Ceramic, 4700Pf, 3000V, Y5S, 20%, Rad; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers