Vishay Intertechnology, Inc. Ceramic Capacitors 564R30TSSD18

Description
1800pF ±20% 3000V (3kV) Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet
Description
1800pF ±20% 3000V (3kV) Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R30TSSD18-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R30TSSD18-ND
Ceramic Capacitors 564R30TSSD18-ND
1800pF ±20% 3000V (3kV) Ceramic Capacitor Y5S Radial, Disc

1800pF ±20% 3000V (3kV) Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 564R30TSSD18 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R30TSSD18
Ceramic Capacitors 564R30TSSD18
CAP CER 1800PF 3KV Y5S RADIAL

CAP CER 1800PF 3KV Y5S RADIAL

Supplier's Site Datasheet
Capacitor Ceramic, 1800Pf, 3000V, Y5S, 20%, Rad; Capacitance Vishay - 69K5372 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1800Pf, 3000V, Y5S, 20%, Rad; Capacitance Vishay
69K5372
Capacitor Ceramic, 1800Pf, 3000V, Y5S, 20%, Rad; Capacitance Vishay 69K5372
CAPACITOR CERAMIC, 1800PF, 3000V, Y5S, 20%, RAD; Capacitance:1800pF; Capacitance Tolerance:± 20%; Capacitor Case Style:Disc; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR CERAMIC, 1800PF, 3000V, Y5S, 20%, RAD; Capacitance:1800pF; Capacitance Tolerance:± 20%; Capacitor Case Style:Disc; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 564R30TSSD18-ND 564R30TSSD18 69K5372
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 1800Pf, 3000V, Y5S, 20%, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1854964P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - C17CF3R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details