Vishay Intertechnology, Inc. Ceramic Capacitors 564R30TSSD15

Description
1500pF ±20% 3000V (3kV) Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet
Description
1500pF ±20% 3000V (3kV) Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R30TSSD15-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R30TSSD15-ND
Ceramic Capacitors 564R30TSSD15-ND
1500pF ±20% 3000V (3kV) Ceramic Capacitor Y5S Radial, Disc

1500pF ±20% 3000V (3kV) Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 564R30TSSD15 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R30TSSD15
Ceramic Capacitors 564R30TSSD15
CAP CER 1500PF 3KV Y5S RADIAL

CAP CER 1500PF 3KV Y5S RADIAL

Supplier's Site Datasheet
Capacitor Ceramic, 1500Pf, 3000V, Y5S, 20%, Rad; Capacitance Vishay - 69K5371 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1500Pf, 3000V, Y5S, 20%, Rad; Capacitance Vishay
69K5371
Capacitor Ceramic, 1500Pf, 3000V, Y5S, 20%, Rad; Capacitance Vishay 69K5371
CAPACITOR CERAMIC, 1500PF, 3000V, Y5S, 20%, RAD; Capacitance:1500pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5S; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

CAPACITOR CERAMIC, 1500PF, 3000V, Y5S, 20%, RAD; Capacitance:1500pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5S; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 564R30TSSD15-ND 564R30TSSD15 69K5371
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 1500Pf, 3000V, Y5S, 20%, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-104MPW250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - C17AH3R0B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1711169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details