Vishay Intertechnology, Inc. Ceramic Capacitors 564R30TSD68

Description
6800pF ±10% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
6800pF ±10% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R30TSD68-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R30TSD68-ND
Ceramic Capacitors 564R30TSD68-ND
6800pF ±10% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc

6800pF ±10% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Ceramic Capacitor, 6800Pf, 3000V, X7R, 10%, Radial; Capacitance Vishay - 69K5369 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 6800Pf, 3000V, X7R, 10%, Radial; Capacitance Vishay
69K5369
Ceramic Capacitor, 6800Pf, 3000V, X7R, 10%, Radial; Capacitance Vishay 69K5369
CERAMIC CAPACITOR, 6800PF, 3000V, X7R, 10%, RADIAL; Capacitance:6800pF; Voltage(DC):3kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 6800PF, 3000V, X7R, 10%, RADIAL; Capacitance:6800pF; Voltage(DC):3kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 564R30TSD68-ND 69K5369
Product Name Ceramic Capacitors Ceramic Capacitor, 6800Pf, 3000V, X7R, 10%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C383U016AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details