Vishay Precision Group Through-Hole 3kV 4.7nF Capacitor 564R30TSD47

Description
3kV X7R Ceramic Capacitor 4.7nF Radial Through Hole Product overview: 564R30TSD47 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3kV, 4.7nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3kV, 4.7nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30TSD47 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3kV X7R Ceramic Capacitor 4.7nF Radial Through Hole Product overview: 564R30TSD47 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3kV, 4.7nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3kV, 4.7nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30TSD47 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 3kV 4.7nF Capacitor
60-564R30TSD47
Through-Hole 3kV 4.7nF Capacitor 60-564R30TSD47
3kV X7R Ceramic Capacitor 4.7nF Radial Through Hole Product overview: 564R30TSD47 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3kV, 4.7nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3kV, 4.7nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30TSD47 can be used for catalog matching and distributor lookup.

3kV X7R Ceramic Capacitor 4.7nF Radial Through Hole Product overview: 564R30TSD47 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3kV, 4.7nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3kV, 4.7nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30TSD47 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Layer Ceramic Capacitors - 8313225 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
8313225
Single Layer Ceramic Capacitors 8313225
Vishay 564R30TSD47

Vishay 564R30TSD47

Supplier's Site
Ceramic Capacitors - 564R30TSD47-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R30TSD47-ND
Ceramic Capacitors 564R30TSD47-ND
4700pF ±10% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc

4700pF ±10% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 564R30TSD47 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
564R30TSD47
Capacitors - Ceramic Capacitors 564R30TSD47
CAP CER 4700PF 3KV X7R RADIAL

CAP CER 4700PF 3KV X7R RADIAL

Supplier's Site
Ceramic Capacitors - 564R30TSD47 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R30TSD47
Ceramic Capacitors 564R30TSD47
CAP CER 4700PF 3KV X7R RADIAL

CAP CER 4700PF 3KV X7R RADIAL

Supplier's Site Datasheet
Ceramic Capacitor, 4700Pf, 3000V, X7R, 10%, Radial; Capacitance Vishay - 69K5368 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4700Pf, 3000V, X7R, 10%, Radial; Capacitance Vishay
69K5368
Ceramic Capacitor, 4700Pf, 3000V, X7R, 10%, Radial; Capacitance Vishay 69K5368
CERAMIC CAPACITOR, 4700PF, 3000V, X7R, 10%, RADIAL; Capacitance:4700pF; Voltage(DC):3kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 4700PF, 3000V, X7R, 10%, RADIAL; Capacitance:4700pF; Voltage(DC):3kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4700Pf, 3 Kv, 10%, X7R; Capacitance Vishay - 57AC4981 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 3 Kv, 10%, X7R; Capacitance Vishay
57AC4981
Cap, 4700Pf, 3 Kv, 10%, X7R; Capacitance Vishay 57AC4981
CAP, 4700PF, 3 KV, 10%, X7R; Capacitance:4700pF; Voltage Rating:3kV; Product Range:564R Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

CAP, 4700PF, 3 KV, 10%, X7R; Capacitance:4700pF; Voltage Rating:3kV; Product Range:564R Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Capacitor;Ceramic;Cap 4700 pF;Tol 10%;Vol-Rtg 3000 VDC;Radial;X7R - 70079405 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Ceramic;Cap 4700 pF;Tol 10%;Vol-Rtg 3000 VDC;Radial;X7R
70079405
Capacitor;Ceramic;Cap 4700 pF;Tol 10%;Vol-Rtg 3000 VDC;Radial;X7R 70079405
Vishay Cera-Mite High Voltage Capacitors are the choice of discriminating designers throughout the world. Our reputation for product quality and reliability is a result of continuous research in fine electrical ceramics, high temperature coatings, process controls and rigorous production testing. The 2 and 3 kV parts are widely used in demanding applications such as snubbers, EMI/RFI filters, and switching power supplies. High voltage capacitors are also specifi ed in lower voltage applications to withstand transient voltage and energy surges in accordance with FCC and IEEE standards. Application Range: Up to 4000 VDC, 1000 VRMS. Insulation Resistance: 50,000 Mω minimum. Dissipation Factor: 2.0% maximum. Dielectric Strength: 5250 VDC, 1500 V RMS . Applications Lighting Ballasts Telecommunications Power Supplies

Vishay Cera-Mite High Voltage Capacitors are the choice of discriminating designers throughout the world. Our reputation for product quality and reliability is a result of continuous research in fine electrical ceramics, high temperature coatings, process controls and rigorous production testing. The 2 and 3 kV parts are widely used in demanding applications such as snubbers, EMI/RFI filters, and switching power supplies. High voltage capacitors are also specifi ed in lower voltage applications to withstand transient voltage and energy surges in accordance with FCC and IEEE standards.
Application Range: Up to 4000 VDC, 1000 VRMS. Insulation Resistance: 50,000 MΩ minimum. Dissipation Factor: 2.0% maximum. Dielectric Strength: 5250 VDC, 1500 V RMS .
Applications

  • Lighting Ballasts
  • Telecommunications
  • Power Supplies
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-564R30TSD47 8313225 564R30TSD47-ND 564R30TSD47 564R30TSD47 69K5368 57AC4981 70079405
Product Name Through-Hole 3kV 4.7nF Capacitor Single Layer Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 4700Pf, 3000V, X7R, 10%, Radial; Capacitance Vishay Cap, 4700Pf, 3 Kv, 10%, X7R; Capacitance Vishay Capacitor;Ceramic;Cap 4700 pF;Tol 10%;Vol-Rtg 3000 VDC;Radial;X7R
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded Leaded Capacitor; Radial Leaded Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021331 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701159 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0505J1500220JQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details