Vishay Precision Group Ceramic Capacitors 564R30TSD39

Description
3900pF ±10% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
3900pF ±10% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R30TSD39-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R30TSD39-ND
Ceramic Capacitors 564R30TSD39-ND
3900pF ±10% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc

3900pF ±10% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Ceramic Capacitor, 3900Pf, 3000V, X7R, 10%, Radial; Capacitance Vishay - 69K5367 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 3900Pf, 3000V, X7R, 10%, Radial; Capacitance Vishay
69K5367
Ceramic Capacitor, 3900Pf, 3000V, X7R, 10%, Radial; Capacitance Vishay 69K5367
CERAMIC CAPACITOR, 3900PF, 3000V, X7R, 10%, RADIAL; Capacitance:3900pF; Voltage(DC):3kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 3900PF, 3000V, X7R, 10%, RADIAL; Capacitance:3900pF; Voltage(DC):3kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 564R30TSD39-ND 69K5367
Product Name Ceramic Capacitors Ceramic Capacitor, 3900Pf, 3000V, X7R, 10%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M40G333J1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P80CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details