Vishay Precision Group 1nF 3kV Capacitor 564R30TSD10

Description
1nF 3kV X7R Ceramic Capacitor, Radial, 10% Product overview: 564R30TSD10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1nF, 3kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1nF, 3kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30TSD10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1nF 3kV X7R Ceramic Capacitor, Radial, 10% Product overview: 564R30TSD10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1nF, 3kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1nF, 3kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30TSD10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1nF 3kV Capacitor
60-564R30TSD10
1nF 3kV Capacitor 60-564R30TSD10
1nF 3kV X7R Ceramic Capacitor, Radial, 10% Product overview: 564R30TSD10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1nF, 3kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1nF, 3kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30TSD10 can be used for catalog matching and distributor lookup.

1nF 3kV X7R Ceramic Capacitor, Radial, 10% Product overview: 564R30TSD10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1nF, 3kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1nF, 3kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30TSD10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 564R30TSD10-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R30TSD10-ND
Ceramic Capacitors 564R30TSD10-ND
1000pF ±20% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc

1000pF ±20% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 564R30TSD10 - 808406-564R30TSD10 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 564R30TSD10
808406-564R30TSD10
Ceramic Capacitors - 564R30TSD10 808406-564R30TSD10
Manufacturer: Vishay Cera-Mite Win Source Part Number: 808406-564R30TSD10 Packaging: Bulk Mounting Style: Through Hole Applications: Use For General Capacitance: 1000pF Tolerance: ±20% Voltage - Rated: 3000V (3kV) Temperature Coefficient: X7R Lead Spacing: 0.252" (6.40mm) Lead Style: Straight Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.402" Dia (10.20mm) Manufacturer Package: Radial, Disc Height - Seated (Maximum): 0.591" (15.00mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: Not Applicable

Manufacturer: Vishay Cera-Mite
Win Source Part Number: 808406-564R30TSD10
Packaging: Bulk
Mounting Style: Through Hole
Applications: Use For General
Capacitance: 1000pF
Tolerance: ±20%
Voltage - Rated: 3000V (3kV)
Temperature Coefficient: X7R
Lead Spacing: 0.252" (6.40mm)
Lead Style: Straight
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.402" Dia (10.20mm)
Manufacturer Package: Radial, Disc
Height - Seated (Maximum): 0.591" (15.00mm)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: Not Applicable

Buy Now
Capacitors - Ceramic Capacitors - 564R30TSD10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
564R30TSD10
Capacitors - Ceramic Capacitors 564R30TSD10
CAP CER 1000PF 3KV X7R RADIAL

CAP CER 1000PF 3KV X7R RADIAL

Supplier's Site
Ceramic Capacitors - 564R30TSD10 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R30TSD10
Ceramic Capacitors 564R30TSD10
CAP CER 1000PF 3KV X7R RADIAL

CAP CER 1000PF 3KV X7R RADIAL

Supplier's Site Datasheet
Ceramic Capacitor, 1000Pf, 3000V, X7R, 10%, Radial; Capacitance Vishay - 40K5864 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1000Pf, 3000V, X7R, 10%, Radial; Capacitance Vishay
40K5864
Ceramic Capacitor, 1000Pf, 3000V, X7R, 10%, Radial; Capacitance Vishay 40K5864
CERAMIC CAPACITOR, 1000PF, 3000V, X7R, 10%, RADIAL; Capacitance:1000pF; Voltage(DC):3kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 1000PF, 3000V, X7R, 10%, RADIAL; Capacitance:1000pF; Voltage(DC):3kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Disc, 1000Pf, 3Kv, X7R Rohs Compliant Vishay - 69AH5002 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Disc, 1000Pf, 3Kv, X7R Rohs Compliant Vishay
69AH5002
Cap, Disc, 1000Pf, 3Kv, X7R Rohs Compliant Vishay 69AH5002
CAP, DISC, 1000PF, 3KV, X7R ROHS COMPLIANT: YES

CAP, DISC, 1000PF, 3KV, X7R ROHS COMPLIANT: YES

Supplier's Site
Capacitor;Ceramic;Cap 1000 pF;Tol 10%;Vol-Rtg 3000 VDC;Radial;X7R - 70079383 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Ceramic;Cap 1000 pF;Tol 10%;Vol-Rtg 3000 VDC;Radial;X7R
70079383
Capacitor;Ceramic;Cap 1000 pF;Tol 10%;Vol-Rtg 3000 VDC;Radial;X7R 70079383
Vishay Cera-Mite High Voltage Capacitors are the choice of discriminating designers throughout the world. Our reputation for product quality and reliability is a result of continuous research in fine electrical ceramics, high temperature coatings, process controls and rigorous production testing. The 2 and 3 kV parts are widely used in demanding applications such as snubbers, EMI/RFI filters, and switching power supplies. High voltage capacitors are also specifi ed in lower voltage applications to withstand transient voltage and energy surges in accordance with FCC and IEEE standards. Application Range: Up to 4000 VDC, 1000 VRMS. Insulation Resistance: 50,000 Mω minimum. Dissipation Factor: 2.0% maximum. Dielectric Strength: 5250 VDC, 1500 V RMS . Applications Lighting Ballasts Telecommunications Power Supplies

Vishay Cera-Mite High Voltage Capacitors are the choice of discriminating designers throughout the world. Our reputation for product quality and reliability is a result of continuous research in fine electrical ceramics, high temperature coatings, process controls and rigorous production testing. The 2 and 3 kV parts are widely used in demanding applications such as snubbers, EMI/RFI filters, and switching power supplies. High voltage capacitors are also specifi ed in lower voltage applications to withstand transient voltage and energy surges in accordance with FCC and IEEE standards.
Application Range: Up to 4000 VDC, 1000 VRMS. Insulation Resistance: 50,000 MΩ minimum. Dissipation Factor: 2.0% maximum. Dielectric Strength: 5250 VDC, 1500 V RMS .
Applications

  • Lighting Ballasts
  • Telecommunications
  • Power Supplies
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-564R30TSD10 564R30TSD10-ND 808406-564R30TSD10 564R30TSD10 564R30TSD10 40K5864 69AH5002 70079383
Product Name 1nF 3kV Capacitor Ceramic Capacitors Ceramic Capacitors - 564R30TSD10 Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 1000Pf, 3000V, X7R, 10%, Radial; Capacitance Vishay Cap, Disc, 1000Pf, 3Kv, X7R Rohs Compliant Vishay Capacitor;Ceramic;Cap 1000 pF;Tol 10%;Vol-Rtg 3000 VDC;Radial;X7R
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U040DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603B153K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details