Vishay Intertechnology, Inc. Ceramic Capacitors 564R30GAT47RE

Description
470pF ±20% 3000V (3kV) Ceramic Capacitor X5S Radial, Disc
Request a Quote Datasheet
Description
470pF ±20% 3000V (3kV) Ceramic Capacitor X5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R30GAT47RE-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R30GAT47RE-ND
Ceramic Capacitors 564R30GAT47RE-ND
470pF ±20% 3000V (3kV) Ceramic Capacitor X5S Radial, Disc

470pF ±20% 3000V (3kV) Ceramic Capacitor X5S Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 564R30GAT47RE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R30GAT47RE
Ceramic Capacitors 564R30GAT47RE
CAP CER 470PF 3KV X5R RADIAL

CAP CER 470PF 3KV X5R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 564R30GAT47RE-ND 564R30GAT47RE
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R3C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M30R474K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details