330pF ±20% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 564R30GAT33KA-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | General Purpose |
| Operating Temperature | -25 to 105 C (-13 to 221 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 20 (+/- %) |